Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VISES
PANAVISE PRODUCTS, INC.
314 -- VISES
PanaVise Products, Inc.
Vises
314
Description
HD CLAMPING MULTI-PURPOSE VISE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HD CLAMPING MULTI-PURPOSE VISE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Vises
74-314-ND
Vises
74-314-ND
HD CLAMPING MULTI-PURPOSE VISE
HD CLAMPING MULTI-PURPOSE VISE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Vises
Product Number
74-314-ND
Product Name
Vises
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Narrow 6" Hydraulic Production Vises
49488
Specs
Vise Actuation
Hydraulic
Specialty Jaws
Soft Material Jaws
Weight
60 lbs (27.21 kg)
View Details
Imao-Fixtureworks
Ok-vise Clamp, Single Wedge, Smooth Jaws
BK2-VT-SS
Specs
Material
Stainless Steel SUS416
Jaw Width
0.8268 inch (21 mm)
Weight
0.1213 lbs (0.0550 kg)
View Details
RS Components, Ltd.
Vices
2325721
Specs
Jaw Opening
5.91 inch (150 mm)
Jaw Width
0.5906 inch (15 mm)
Throat Depth
2.2 inch (56 mm)
View Details
Te-Co, Inc.
8'' Basic AccuSnap® Parallel Kit
APS8000
Specs
Vise Actuation
Manual
Jaw Opening
8 inch (203 mm)
View Details