DigiKey Datasheets for Thermocouple Temperature Probes

Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more

Page: 1 2 3 4
Product Name Notes
"120.000"" (3048.00mm) K-Type Thermocouple 0 ~ 2000°F (-18 ~ 1093°C)"
"120.000"" (3048.00mm) T-Type Thermocouple 0 ~ 250°F (-18 ~ 121°C)"
"196.850"" (5000.00mm) K-Type Thermocouple Air, Beaded -22 ~ 572°F (-30 ~ 300°C)"
"36.000"" (914.40mm) K-Type Thermocouple Air, Beaded -22 ~ 572°F (-30 ~ 300°C)"
"39.000"" (990.60mm) K-Type Thermocouple Air, Beaded -40 ~ 482°F (-40 ~ 250°C)"
"39.000"" (990.60mm) K-Type Thermocouple Air, Beaded -58 ~ 392°F (-50 ~ 200°C)"
"39.000"" (990.60mm) K-Type Thermocouple Air, Beaded -72 ~ 1000°F (-58 ~ 538°C)"
"39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Rounded 1690°F (921°C) Max"
"6.000"" (152.40mm) T-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 400°F (-200 ~ 200°C)"
"60.000"" (1524.00mm) K-Type Thermocouple Immersion / Penetration, Rounded 2102°F (1150°C) Max"
"72.000"" (1828.80mm) K-Type Thermocouple Immersion / Penetration, Pointed -51 ~ 1000°F (-46 ~ 538°C)"
1M-K-ANSI-HERMETICAL LY SEALED TH
1M-K-IEC-HERMETICALL Y SEALED THE
2M-K-ANSI-HERMETICAL LY SEALED TH
2M-K-IEC-HERMETICALL Y SEALED THE
5M-T-ANSI-HERMETICAL LY SEALED TH
ANSI EXPOSED JUNCTION K 1M PLUG
ANSI EXPOSED JUNCTION K 2M PLUG
ANSI EXPOSED JUNCTION T 10M TAIL
ANSI EXPOSED JUNCTION T 2M PLUG
ANSI G/FIBRE 1/0.3MM K PLUG 0.3M
ANSI G/FIBRE 1/0.3MM K TAILS 0.3
ANSI G/FIBRE 1/0.711MM PLUG K 10
ANSI G/FIBRE 1/0.711MM PLUG K 20
ANSI K HANDLE PROBE, 1.5MM X 100
ANSI K HERMETICALLY SEALED 5M PL
ANSI K HERMETICALLY SEALED 5M TA
ANSI K, 1.9KG MAGNET, 1M CABLE
ANSI K, 1.9KG MAGNET, 2M CABLE
ANSI K, 11.8KG MAGNET, 1.5M CABL
ANSI K, 11.8KG MAGNET, 3M CABLE
ANSI K, 1MM X 150MM MINIATURE PL
ANSI K, 4.5KG MAGNET, 1M CABLE
ANSI K, 4.5KG MAGNET, 2M CABLE
ANSI MI TYPE K 0.5X250MM
ANSI MI TYPE K 1.5X500MM TAILS
ANSI MI TYPE K 1X150MM 1M
ANSI MI TYPE K 1X250MM 1M
ANSI MI TYPE K 3X3000MM
ANSI PFA 0.076MM K 0.3M
ANSI PFA 1/0.2MM K 10M
ANSI PFA 1/0.2MM K 5M
ANSI PFA 1/0.2MM K PLUG 0.3M
ANSI PFA 1/0.2MM K TAILS 0.3M
ANSI PFA 1/0.3MM K 5M
ANSI PFA 1/0.3MM K PLUG 0.3M
ANSI PFA 1/0.3MM K TAILS 0.3M
ANSI PFA 1/0.3MM PLUG T 10M
ANSI PFA 1/0.3MM T PLUG 0.3M
ANSI PFA 1/0.3MM T TAILS 0.3M
ANSI PFA 7/0.2MM K TAILS 0.3M
ANSI PFA K 1/0.3MM 1M TAILS
ANSI PFA K 7/0.2MM 5M MP
ANSI SCREW IN K TC 3X100MM 1/2 B
ANSI SCREW IN K TC 3X100MM 1/2 N
ANSI SCREW IN K TC 3X100MM 1/4 B
ANSI SCREW IN K TC 3X100MM 1/4 N
ANSI SCREW IN K TC 3X150MM 1/2 B
ANSI SCREW IN K TC 3X150MM 1/2 N
ANSI SCREW IN K TC 3X150MM 1/4 B
ANSI SCREW IN K TC 3X150MM 1/4 N
ANSI SCREW IN K TC 3X200MM 1/2 B
ANSI SCREW IN K TC 3X200MM 1/2 N
ANSI SCREW IN K TC 3X200MM 1/4 B
ANSI SCREW IN K TC 3X200MM 1/4 N
ANSI SCREW IN K TC 3X50MM 1/2 BS
ANSI SCREW IN K TC 3X50MM 1/2 NP
ANSI SCREW IN K TC 3X50MM 1/4 BS
ANSI SCREW IN K TC 3X50MM 1/4 NP
ANSI SCREW IN K TC 6X100MM 1/2 B
ANSI SCREW IN K TC 6X100MM 1/2 N
ANSI SCREW IN K TC 6X100MM 1/4 B
ANSI SCREW IN K TC 6X100MM 1/4 N
ANSI SCREW IN K TC 6X150MM 1/2 B
ANSI SCREW IN K TC 6X150MM 1/2 N
ANSI SCREW IN K TC 6X150MM 1/4 B
ANSI SCREW IN K TC 6X150MM 1/4 N
ANSI SCREW IN K TC 6X200MM 1/2 B
ANSI SCREW IN K TC 6X200MM 1/2 N
ANSI SCREW IN K TC 6X200MM 1/4 B
ANSI SCREW IN K TC 6X200MM 1/4 N
ANSI SCREW IN K TC 6X50MM 1/2 BS
ANSI SCREW IN K TC 6X50MM 1/2 NP
ANSI SCREW IN K TC 6X50MM 1/4 BS
ANSI SCREW IN K TC 6X50MM 1/4 NP
ANSI T PFA 1/0.3MM 1M, PLUG
ANSI THERMOCOUPLE, K, 0.5X500MM
BRAIDED SLEEVING, VERY HIGH TEMP
EXPOSED THERMOCOUPLE-K-10M-A NSI
EXPOSED THERMOCOUPLE-K-1M-AN SI
EXPOSED THERMOCOUPLE-K-1M-IE C
EXPOSED THERMOCOUPLE-K-2M-IE C
EXPOSED THERMOCOUPLE-K-3M-IE C
EXPOSED THERMOCOUPLE-K-5M-AN SI
EXPOSED THERMOCOUPLE-K-5M-IE C
EXPOSED THERMOCOUPLE-T-1M-IE C
GENERAL PURPOSE THERMOCOUPLE PRO
HANDLE PROBE-K-3X300MM-ANSI
IEC 1/0.508MM K 5M
IEC 3.5MM K WASHER 2M
IEC 3KG PULL MAGNET 1M STD PLUG
IEC 4MM J WASHER 2M + TAILS
IEC 4MM K WASHER 2M
IEC 5MM J WASHER 2M
IEC 5MM K WASHER 2M
IEC 6MM K WASHER 2M + SP
IEC 8MM K WASHER 2M
IEC BAYONET 3M STD PLUG
IEC BOLT SENSOR M8 X 25MM TYPE K
IEC BRAKE SENSOR 3.2MM TYPE K
IEC EXPOSED JUNCTION K 3M PLUG
IEC EXPOSED JUNCTION T 2M PLUG
IEC G/FIBRE 1/0.3MM J PLUG 0.3M
IEC G/FIBRE 1/0.3MM K PLUG 0.3M
IEC G/FIBRE 1/0.508MM K TAILS 0.
IEC G/FIBRE 1/0.508MM PLUG K 2M
IEC G/FIBRE 1/0.508MM PLUG K 5M
IEC GLASSFIBRE 1/0.3MM PLUG J 5M
IEC GLASSFIBRE 1/0.3MM PLUG K 10
IEC GLASSFIBRE 1/0.3MM PLUG K 1M
IEC J BRAKE PAD SENSOR 3.2MM
IEC J CROC CLIP T/COUPLE 1M
IEC J CROC CLIP T/COUPLE 3M
IEC J HERMETICALLY SEALED 1M PLU
IEC J HERMETICALLY SEALED 1M TAI
IEC J HERMETICALLY SEALED 2M PLU
IEC J HERMETICALLY SEALED 2M TAI
IEC J HERMETICALLY SEALED 5M PLU
IEC J HERMETICALLY SEALED 5M TAI
IEC J PFA 1/0.2MM 1M, TAILS
IEC J, 2M GLASSFIBRE, SS OVER-BR
IEC J, 4MM X 25MM, STAINLESS TUB
IEC J, 4MM X 40MM, STAINLESS TUB
IEC K 1.5X 500MM STANDARD PLUG
IEC K BOLT, M8X1MM, GLASSFIBRE
IEC K BUTTON MAGNET T/COUPLE 2M
IEC K CROC CLIP T/COUPLE 1M
IEC K HANDLE PROBE, 1.5MM X 100M
IEC K HANDLE PROBE, 3MM X 300MM
IEC K HERMETICALLY SEALED 5M PLU
IEC K HERMETICALLY SEALED 5M TAI
IEC K LEAF 2M MINI PLUG
IEC K LEAF, 2M, STANDARD PLUG
IEC K PFA 1/0.2MM 1M, TAILS
IEC K PFA 7/0.2MM 5M, PLUG
IEC K PROBE, AIR, 4MM X 110MM TI
IEC K PROBE, COPPER DISC, 4.7MM
IEC K PROBE, MOVING AIR, FUNNELL
IEC K PROBE, PENETRATION, 3.3MM
IEC K PROBE, RIGHT ANGLED DISC,
IEC K PROBE, RIGHT ANGLED, CERAM
IEC K PROBE, SURFACE, 15MM X 170
IEC K PROBE, SURFACE, CERAMIC, 1
IEC K PTFE 1/0.2MM 1M, TAILS
IEC K PTFE 1/0.2MM 2M,TAILS
IEC K T/COUPLE 2M + SP
IEC K, 3KG MAGNET, 2M CABLE
IEC K, 4MM X 25MM, STAINLESS TUB
IEC LEAD K STANDARD PLUG/SOCKET
IEC LEAD T MINI PLUG/SOCKET 10M
IEC MAGNETIC STRIP 2M PLUG
IEC MI TYPE J 1.5X150MM 1M
IEC MI TYPE J 3X150MM 1M
IEC MI TYPE J 3X250MM 1M
IEC MI TYPE J 6X150MM 1M
IEC MI TYPE K 0.5 X 150MM PLUG
IEC MI TYPE K 0.5 X 250MM PLUG
IEC MI TYPE K 1 X 150MM 100MM
IEC MI TYPE K 1 X 150MM PLUG
IEC MI TYPE K 1 X 250MM PLUG
IEC MI TYPE K 1 X 500MM 100MM
IEC MI TYPE K 1.5 X 1000MM 100MM
IEC MI TYPE K 1.5 X 1000MM PLUG
IEC MI TYPE K 1.5X1000MM 1M
IEC MI TYPE K 1.5X1500MM 1M
IEC MI TYPE K 1.5X2000MM 1M
IEC MI TYPE K 1.5X250MM 1M
IEC MI TYPE K 1.5X250MM
IEC MI TYPE K 1X1000MM 1M
IEC MI TYPE K 1X1500MM 1M
IEC MI TYPE K 1X250MM 1M
IEC MI TYPE K 3 X 1000MM PLUG
IEC MI TYPE K 3 X 1000MM-100MM
IEC MI TYPE K 3 X 150MM STD PLUG
IEC MI TYPE K 3 X 150MM-100MM
IEC MI TYPE K 3 X 250MM PLUG
IEC MI TYPE K 3 X 500MM PLUG
IEC MI TYPE K 3 X 500MM-100MM
IEC MI TYPE K 3X500MM 1M
IEC MI TYPE K 6 X 100MM KNS
IEC MI TYPE K 6 X 150MM KNS
IEC MI TYPE K 6 X 150MM STD PLUG
IEC MI TYPE K 6 X 2000MM-100MM
IEC MI TYPE K 6 X 200MM KNS
IEC MI TYPE K 6 X 300MM KNS
IEC MI TYPE K 6X1000MM
IEC MI TYPE K 6X250MM
IEC MI TYPE T 1 X 150MM-100MM
IEC MI TYPE T 3 X 150MM-100MM
IEC PFA 0.076MM K 0.5M
IEC PFA 0.076MM K 1M
IEC PFA 0.076MM K TAILS 0.3M
IEC PFA 1/0.2MM J 10M
IEC PFA 1/0.2MM J PLUG 0.3M
IEC PFA 1/0.2MM K 2M
IEC PFA 1/0.2MM K PLUG 0.3M
IEC PFA 1/0.2MM PLUG K 2M
IEC PFA 1/0.2MM PLUG K 5M
IEC PFA 1/0.2MM T PLUG 0.3M
IEC PFA 1/0.315MM K PLUG 0.3M
IEC PFA 1/0.315MM PLUG K 1M
IEC PFA 1/0.315MM PLUG K 2M
IEC PFA 1/0.315MM PLUG T 1M
IEC PFA 1/0.315MM PLUG T 2M
IEC PFA 1/0.315MM PLUG T 5M
IEC PFA 1/0.315MM T PLUG 0.3M
IEC PFA 1/0.3MM J PLUG 0.3M
IEC PFA 1/0.3MM K PLUG 0.3M
IEC PFA 1/0.3MM PLUG J 2M
IEC PFA 1/0.3MM PLUG K 1M
IEC PFA 1/0.3MM PLUG K 3M
IEC PFA 1/0.3MM PLUG K 5M
IEC PFA 1/0.5MM J PLUG 0.3M
IEC PFA 1/0.5MM K PLUG 0.3M
IEC PFA 1/0.5MM PLUG K 3M
IEC PFA 1/0.5MM PLUG K 5M
IEC PFA 7/0.2MM K PLUG 0.3M
IEC PFA 7/0.2MM PLUG T 2M
IEC PFA 7/0.2MM PLUG T 5M
IEC PFA 7/0.2MM T PLUG 0.3M
IEC PFA J 1/0.5MM 1M TAILS
IEC PFA/SSOB/PFA K PLUG/SOCKET 2
IEC PTFE 1/0.2MM J PLUG 0.3M
IEC PTFE 1/0.2MM K PLUG 0.3M
IEC PTFE 1/0.2MM K TAILS 0.3M
IEC PTFE 1/0.2MM PLUG J 1M
IEC PTFE 1/0.2MM PLUG T 10M
IEC PTFE 1/0.2MM PLUG T 5M
IEC PTFE 1/0.2MM T PLUG 0.3M
IEC PTFE 1/0.2MM T TAILS 0.3M
IEC PTFE 1/0.376MM K PLUG 0.3M
IEC PTFE 1/0.376MM PLUG K 5M
IEC PTFE 1/0.376MM T PLUG 0.3M
IEC PTFE J 1/0.2MM 1M TAILS
IEC T HERMETICALLY SEALED 1M PLU
IEC T HERMETICALLY SEALED 1M TAI
IEC T HERMETICALLY SEALED 2M PLU
IEC T HERMETICALLY SEALED 2M TAI
IEC T HYPODERMIC TIP, PTFE
IEC T PFA 1/0.2MM 1M, TAILS
IEC T PFA 1/0.315MM 10M, PLUG
IEC T PFA 7/0.2MM 10M, PLUG
IEC THERMOCOUPLE K 0.5X250MM PLU
IEC THERMOCOUPLE K 1.5X150MM TAI
IEC THERMOCOUPLE K 1.5X500MM TAI
IEC THERMOCOUPLE K 1X1000MM PLUG
IEC THERMOCOUPLE K 1X2000MM TAIL
IEC THERMOCOUPLE K 3X2000MM TAIL
IEC THERMOCOUPLE K 3X250MM PLUG
IEC THERMOCOUPLE K 3X250MM TAILS
IEC THERMOCOUPLE K 6X150MM TAILS
IEC THERMOCOUPLE, K, 1.0X500MM
IEC THERMOCOUPLE, K, 1.5X150MM
IEC THERMOCOUPLE, K, 1.5X250MM
IEC THERMOCOUPLE, K, 1.5X500MM
IEC TYPE J 3.18X25MM THERMOCOUPL
IEC TYPE J 3.18X40MM THERMOCOUPL
IEC TYPE K 3.18X13MM THERMOCOUPL
IEC TYPE K 3.18X25MM THERMOCOUPL
IEC TYPE K 3.18X40MM THERMOCOUPL
IEC TYPE K 4.76X75MM THERMOCOUPL
JIS K NOZZLE T/COUPLE 2M + MP
JIS K NOZZLE T/COUPLE 5M + MP
JIS PFA 1/0.2MM 10M MP
JIS PFA 1/0.2MM 10M TAILS
JIS PFA 1/0.2MM 1M TAILS
JIS PFA 1/0.2MM 2M MP
JIS PFA 1/0.2MM 2M TAILS
JIS PFA 1/0.2MM 3M MP
JIS PFA 1/0.2MM 5M MP
JIS PFA 1/0.2MM 5M TAILS
JIS PFA 1/0.3MM 10M MP
JIS PFA 1/0.3MM 1M MP
JIS PFA 1/0.3MM 1M TAILS
JIS PFA 1/0.3MM 2M MP
JIS PFA 1/0.3MM 2M TAILS
JIS PFA 1/0.3MM 3M MP
JIS PFA 1/0.3MM 5M MP
JIS PFA 1/0.3MM 5M TAILS
JIS PFA 7/0.2MM 10M MP
JIS PFA 7/0.2MM 10M TAILS
JIS PFA 7/0.2MM 1M TAILS
JIS PFA 7/0.2MM 2M MP
JIS PFA 7/0.2MM 3M MP
JIS PFA 7/0.2MM 5M MP
JIS PFA 7/0.2MM 5M TAILS
JIS PFA K 1/0.3MM 10M TAILS
JIS PFA K 7/0.2MM 1M MP
JIS PFA K 7/0.2MM 2M TAILS
JIS THERMOCOUPLE LEAD K 10M MINI
JIS THERMOCOUPLE LEAD K 10M STD
JIS THERMOCOUPLE LEAD K 1M MINI
JIS THERMOCOUPLE LEAD K 1M STD P
JIS THERMOCOUPLE LEAD K 2M MINI
JIS THERMOCOUPLE LEAD K 2M STD P
JIS THERMOCOUPLE LEAD K 3M MINI
JIS THERMOCOUPLE LEAD K 3M STD P
JIS THERMOCOUPLE LEAD K 5M MINI
JIS THERMOCOUPLE LEAD K 5M STD P
JIS THERMOCOUPLE, K,1 X 1000MM T
JIS THERMOCOUPLE, K,1 X 150MM MI
JIS THERMOCOUPLE, K,1 X 150MM TA
JIS THERMOCOUPLE, K,1 X 250MM MI
JIS THERMOCOUPLE, K,1 X 250MM TA
JIS THERMOCOUPLE, K,1 X 500MM MI
JIS THERMOCOUPLE, K,1 X 500MM TA
JIS THERMOCOUPLE, K,1.5 X 1000MM
JIS THERMOCOUPLE, K,1.5 X 150MM
JIS THERMOCOUPLE, K,1.5 X 250MM
JIS THERMOCOUPLE, K,1.5 X 500MM
JIS THERMOCOUPLE, K,3 X 1000MM T
JIS THERMOCOUPLE, K,3 X 150MM MI
JIS THERMOCOUPLE, K,3 X 150MM ST
JIS THERMOCOUPLE, K,3 X 150MM TA
JIS THERMOCOUPLE, K,3 X 250MM MI
JIS THERMOCOUPLE, K,3 X 250MM ST
JIS THERMOCOUPLE, K,3 X 250MM TA
JIS THERMOCOUPLE, K,3 X 500MM MI
JIS THERMOCOUPLE, K,3 X 500MM ST
JIS THERMOCOUPLE, K,3 X 500MM TA
JIS THERMOCOUPLE, K,6 X 150MM TA
JIS THERMOCOUPLE, K,6 X 250MM TA
JIS THERMOCOUPLE, K,6 X 500MM TA
K CABLE TIDY ANSI EXPOSED JUNCTI
K CABLE TIDY IEC EXPOSED JUNCTIO
K PFA 5M, MINI PLUG & SOCKET
K PVC 10M, MINI PLUG & SOCKET
K-Type Thermocouple Air, Beaded -40 ~ 399°F (-40 ~ 204°C)
K-Type Thermocouple Immersion / Penetration, Chisel -40 ~ 1472°F (-40 ~ 800°C)
MELT BOLT TYPE J 76MM STD PLUG
PFA ANSI K, 1/0.3MM, 2M BARE TAI
PFA ANSI K, 7/0.2MM, 2M BARE TAI
PFA ANSI T, 1/0.3MM, 2M BARE TAI
PFA ANSI T, 1/0.3MM, 5M BARE TAI
PFA ANSI T, 1/0.3MM, 5M MINI PLU
PFA IEC K, 0.076MM, 2M FINE GAUG
PFA IEC K, 1/0.3MM, 2M FLAT PAIR
PFA IEC K, 1/0.3MM, 3M FLAT PAIR
PFA IEC K, 1/0.5MM, 2M FLAT PAIR
PFA K, 1/0.2MM, 1M TWISTED, PLUG
PFA K, 1/0.3MM, 3M TWISTED, PLUG
PTFE IEC T, 1M TWISTED, MINI PLU
PTFE IEC T, 2M TWISTED, MINI PLU
PTFE K, 10M TWISTED, MINIATURE P
QUICK DISCONNECT THERMOCOUPLE AS
QUICK DISCONNECT THERMOCOUPLE PR
T PVC 5M, MINI PLUG & SOCKET
THERMOCOUPLE DISC SENSOR-K-2M-AN
THERMOCOUPLE DISC SENSOR-K-2M-IE
THERMOCOUPLE LEAD-J-10M-PLUG/SOC
THERMOCOUPLE LEAD-J-2M-PLUG/SOCK
THERMOCOUPLE LEAD-J-5M-PLUG/SOCK
THERMOCOUPLE LEAD-K-10M-PLUG/SOC
THERMOCOUPLE LEAD-K-15M-PLUG/SOC
THERMOCOUPLE LEAD-K-1M-PLUG/PLUG
THERMOCOUPLE LEAD-K-1M-SOCKET/SO
THERMOCOUPLE LEAD-K-2M-PLUG/PLUG
THERMOCOUPLE LEAD-K-2M-PLUG/SOCK
THERMOCOUPLE LEAD-K-2M-SOCKET/SO
THERMOCOUPLE LEAD-K-5M-PLUG/SOCK
THERMOCOUPLE LEAD-N-10M-PLUG/SOC
THERMOCOUPLE LEAD-N-2M-PLUG/SOCK
THERMOCOUPLE LEAD-N-5M-PLUG/SOCK
THERMOCOUPLE LEAD-T-10M-PLUG/SOC
THERMOCOUPLE LEAD-T-2M-PLUG/SOCK
THERMOCOUPLE LEAD-T-5M-PLUG/SOCK
THERMOCOUPLE MAGNET SENSOR-K-1M-
THERMOCOUPLE PATCH SENSOR-K-1M-I
THERMOCOUPLE SENSOR-K-4.5X150MM-
THERMOCOUPLE SENSOR-K-4.5X40MM-I
THERMOCOUPLE-K-1.5X1 50MM-ANSI
THERMOCOUPLE-K-1.5X1 50MM-IEC
THERMOCOUPLE-K-1X100 0MM-IEC
THERMOCOUPLE-K-1X150 MM-IEC
THERMOCOUPLE-K-3X150 MM-IEC
XC-14-K-18
XC-20-K-18
XC-24-K-18

<< Prev