Labfacility Ltd.
Thermocouples, Temperature Probes
XE-3428-001
Description
IEC 4MM K WASHER 2M
Request a Quote
Email Supplier
Datasheet
Description
IEC 4MM K WASHER 2M
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Thermocouple Temperature Probes |
|
Product Number
|
5425-XE-3428-001-ND |
|
Product Name
|
Thermocouples, Temperature Probes |
|
Sensed Temperature
|
-40 to 1292 F (-40 to 700 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensed Temperature
0.0 to 1200 F (-17.78 to 649 C)
Configuration
Grounded Thermocouple
Base, Noble and Refractory Metal Type
J
View Details
Sensed Temperature
482 F (250 C)
Base, Noble and Refractory Metal Type
T
Sensor Termination Type
Plug or Quick Connect; Other Connection Type
View Details
Probe Configuration
Straight Probe
Diameter or Width Range
0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length
24 inch (610 mm)
View Details