Labfacility Ltd. Thermocouples, Temperature Probes XE-3111-001

Description
THERMOCOUPLE-K-3X150 MM-IEC
Request a Quote Datasheet
Description
THERMOCOUPLE-K-3X150 MM-IEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5425-XE-3111-001-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5425-XE-3111-001-ND
Thermocouples, Temperature Probes 5425-XE-3111-001-ND
THERMOCOUPLE-K-3X150 MM-IEC

THERMOCOUPLE-K-3X150MM-IEC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermocouple Temperature Probes
Product Number 5425-XE-3111-001-ND
Product Name Thermocouples, Temperature Probes
Sensed Temperature -40 to 2012 F (-40 to 1100 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
 - 4342437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1472 F (800 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface; Clamp or Strap Sensor; Other (Special Purpose); Pipe Clip
View Details
Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details