BRAIDED SLEEVING, VERY HIGH TEMP
THERMOCOUPLE, K TYPE, 600MM, 1090 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:1090°C; Sensor Body Material:-; Lead Length - Imperial:24"; Lead Length - Metric:600mm; Probe Length - Imperial:- RoHS Compliant: Yes
THERMOCOUPLE, TYPE K, 600MM, 1090DEG C ROHS COMPLIANT: NA
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-XC-14-K-24-ND | 30AC8572 | 69AJ1203 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, K Type, 600Mm, 1090 Deg C; Thermocouple Type Omega | Thermocouple, Type K, 600Mm, 1090Deg C Rohs Compliant Omega |
| Sensed Temperature | 32 to 2000 F (0.0 to 1093 C) | ? to 1994 F (? to 1090 C) |