Labfacility Ltd. Thermocouples, Temperature Probes XE-0427-001

Description
ANSI PFA 1/0.2MM K TAILS 0.3M
Request a Quote Datasheet
Description
ANSI PFA 1/0.2MM K TAILS 0.3M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5425-XE-0427-001-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5425-XE-0427-001-ND
Thermocouples, Temperature Probes 5425-XE-0427-001-ND
ANSI PFA 1/0.2MM K TAILS 0.3M

ANSI PFA 1/0.2MM K TAILS 0.3M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermocouple Temperature Probes
Product Number 5425-XE-0427-001-ND
Product Name Thermocouples, Temperature Probes
Sensed Temperature -103 to 482 F (-75 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Washer Mounting with Leads and Flexible STST Armor - THERMOCOUPLE/STYLE 32 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Abrasion Resistant Thermocouple - Special Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature)
Element Configuration Single Element
View Details