OMEGA Engineering, Inc. Thermocouples, Temperature Probes TTSS-HH

Description
GENERAL PURPOSE THERMOCOUPLE PRO
Request a Quote Datasheet
Description
GENERAL PURPOSE THERMOCOUPLE PRO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-TTSS-HH-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-TTSS-HH-ND
Thermocouples, Temperature Probes 5880-TTSS-HH-ND
GENERAL PURPOSE THERMOCOUPLE PRO

GENERAL PURPOSE THERMOCOUPLE PRO

Buy Now Datasheet
Thermocouple Probe, Stainless Steel, 6; Length Omega - 31AC5725 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Stainless Steel, 6; Length Omega
31AC5725
Thermocouple Probe, Stainless Steel, 6; Length Omega 31AC5725
THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:TSS-HH Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:TSS-HH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-TTSS-HH-ND 31AC5725
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Stainless Steel, 6; Length Omega
Sensed Temperature 32 to 599 F (0.0 to 315 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3430167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details