Red Lion Controls, Inc. TMPT - TC Temperature Probe, Type T, Neoflon PFA TMPT2SU1

Description
Themocouple Sensor, Type K -328° to 400° F (-200° to 200° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation
Request a Quote Datasheet
Description
Themocouple Sensor, Type K -328° to 400° F (-200° to 200° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMPT - TC Temperature Probe, Type T, Neoflon PFA - TMPT2SU1 - Red Lion Controls, Inc.
York, PA, United States
TMPT - TC Temperature Probe, Type T, Neoflon PFA
TMPT2SU1
TMPT - TC Temperature Probe, Type T, Neoflon PFA TMPT2SU1
Themocouple Sensor, Type K -328° to 400° F (-200° to 200° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation
  • Themocouple Sensor, Type K
  • -328° to 400° F (-200° to 200° C)
  • Field Cuttable Temperature Probe can be cut from 24" to 3.5"
  • Neoflon PFA Wire Insulation
Supplier's Site
Thermocouples, Temperature Probes - RLC538-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
RLC538-ND
Thermocouples, Temperature Probes RLC538-ND
"6.000"" (152.40mm) T-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 400°F (-200 ~ 200°C)"

"6.000"" (152.40mm) T-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 400°F (-200 ~ 200°C)"

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number TMPT2SU1 RLC538-ND
Product Name TMPT - TC Temperature Probe, Type T, Neoflon PFA Thermocouples, Temperature Probes
Base, Noble and Refractory Metal Type T T
Unlock Full Specs
to access all available technical data

Similar Products

WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
Industrial Thermocouples Cuttable Sheath with Leads - THERMOCOUPLE/STYLE 38 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Ring Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details