Extech Thermocouples, Temperature Probes TP873

Description
"36.000"" (914.40mm) K-Type Thermocouple Air, Beaded -22 ~ 572°F (-30 ~ 300°C)"
Request a Quote Datasheet
Description
"36.000"" (914.40mm) K-Type Thermocouple Air, Beaded -22 ~ 572°F (-30 ~ 300°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - TP873-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
TP873-ND
Thermocouples, Temperature Probes TP873-ND
"36.000"" (914.40mm) K-Type Thermocouple Air, Beaded -22 ~ 572°F (-30 ~ 300°C)"

"36.000"" (914.40mm) K-Type Thermocouple Air, Beaded -22 ~ 572°F (-30 ~ 300°C)"

Buy Now Datasheet
Bead Wire Type K Temperature Probe; Length Extech Instruments - 27K9247 - Newark, An Avnet Company
Chicago, IL, United States
Bead Wire Type K Temperature Probe; Length Extech Instruments
27K9247
Bead Wire Type K Temperature Probe; Length Extech Instruments 27K9247
BEAD WIRE TYPE K TEMPERATURE PROBE; Length:914.4mm; External Diameter:-; Probe Body Material:-; Product Range:-; Accessory Type:Temperature Probe; Features:Type K temperature probe with mini connector and banana plug adaptor

BEAD WIRE TYPE K TEMPERATURE PROBE; Length:914.4mm; External Diameter:-; Probe Body Material:-; Product Range:-; Accessory Type:Temperature Probe; Features:Type K temperature probe with mini connector and banana plug adaptor

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Temperature Probes
Product Number TP873-ND 27K9247
Product Name Thermocouples, Temperature Probes Bead Wire Type K Temperature Probe; Length Extech Instruments
Sensed Temperature -22 to 572 F (-30 to 300 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
MI Cable TC Assembly - Style MTA1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details