Labfacility Ltd. Thermocouples, Temperature Probes XE-3401-001

Description
THERMOCOUPLE SENSOR-K-4.5X150MM-
Request a Quote Datasheet
Description
THERMOCOUPLE SENSOR-K-4.5X150MM-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5425-XE-3401-001-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5425-XE-3401-001-ND
Thermocouples, Temperature Probes 5425-XE-3401-001-ND
THERMOCOUPLE SENSOR-K-4.5X150MM-

THERMOCOUPLE SENSOR-K-4.5X150MM-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermocouple Temperature Probes
Product Number 5425-XE-3401-001-ND
Product Name Thermocouples, Temperature Probes
Sensed Temperature -76 to 662 F (-60 to 350 C)
Unlock Full Specs
to access all available technical data

Similar Products

WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details
Industrial Thermocouples Sheath with Welded Process Connection and ATEX-APPROVED Terminal Head - THERMOCOUPLE/STYLE 22 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
16 channels with FEP-insulated cable and miniature plug /miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Hazardous Location, Explosion-Proof-Approved, Thermocouple Assembly with Thermowells - XP04 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details