Red Lion Controls, Inc. Thermocouples, Temperature Probes TMPTRN03

Description
"120.000"" (3048.00mm) T-Type Thermocouple 0 ~ 250°F (-18 ~ 121°C)"
Request a Quote Datasheet
Description
"120.000"" (3048.00mm) T-Type Thermocouple 0 ~ 250°F (-18 ~ 121°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - RLC625-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
RLC625-ND
Thermocouples, Temperature Probes RLC625-ND
"120.000"" (3048.00mm) T-Type Thermocouple 0 ~ 250°F (-18 ~ 121°C)"

"120.000"" (3048.00mm) T-Type Thermocouple 0 ~ 250°F (-18 ~ 121°C)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermocouple Temperature Probes
Product Number RLC625-ND
Product Name Thermocouples, Temperature Probes
Sensed Temperature 0.0 to 250 F (-17.78 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Industrial Thermocouples Explosion-Proof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 78 - United Electric Controls Company
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Angle Thermocouple, Stnd Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Angled Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details