Red Lion Controls, Inc. TMPKUT - Utility Thermocouple, Type K, Inconel TMPKUT02

Description
Thermocouple Probe, Type K Maximum Temperature 2102° F (1150° C) Inconel 600 Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
Request a Quote Datasheet
Description
Thermocouple Probe, Type K Maximum Temperature 2102° F (1150° C) Inconel 600 Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMPKUT - Utility Thermocouple, Type K, Inconel - TMPKUT02 - Red Lion Controls, Inc.
York, PA, United States
TMPKUT - Utility Thermocouple, Type K, Inconel
TMPKUT02
TMPKUT - Utility Thermocouple, Type K, Inconel TMPKUT02
Thermocouple Probe, Type K Maximum Temperature 2102° F (1150° C) Inconel 600 Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
  • Thermocouple Probe, Type K
  • Maximum Temperature 2102° F (1150° C)
  • Inconel 600
  • Hand Held
  • Flexible and Abrasion Resistant
  • Smooth, Rounded Tip on "Hot" Side
  • Male High Temperature Standard Size Ceramic Connector on "Cold" Side
Supplier's Site
Thermocouples, Temperature Probes - RLC624-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
RLC624-ND
Thermocouples, Temperature Probes RLC624-ND
"60.000"" (1524.00mm) K-Type Thermocouple Immersion / Penetration, Rounded 2102°F (1150°C) Max"

"60.000"" (1524.00mm) K-Type Thermocouple Immersion / Penetration, Rounded 2102°F (1150°C) Max"

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number TMPKUT02 RLC624-ND
Product Name TMPKUT - Utility Thermocouple, Type K, Inconel Thermocouples, Temperature Probes
Base, Noble and Refractory Metal Type K K
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Explosion-Proof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 78 - United Electric Controls Company
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 6.14 inch (156 mm)
View Details
Fixed Sheath Thermocouple Assembly - Sensor with Connection Heads -  - Pyromation
Specs
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J
View Details