Labfacility Ltd. Thermocouples, Temperature Probes XE-7368-001

Description
ANSI SCREW IN K TC 6X50MM 1/4 BS
Request a Quote Datasheet
Description
ANSI SCREW IN K TC 6X50MM 1/4 BS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5425-XE-7368-001-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5425-XE-7368-001-ND
Thermocouples, Temperature Probes 5425-XE-7368-001-ND
ANSI SCREW IN K TC 6X50MM 1/4 BS

ANSI SCREW IN K TC 6X50MM 1/4 BS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermocouple Temperature Probes
Product Number 5425-XE-7368-001-ND
Product Name Thermocouples, Temperature Probes
Sensed Temperature -103 to 482 F (-75 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Industrial Thermocouples Sheath, No Leads, Plug Connection - THERMOCOUPLE STYLES 14 & 74 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Probe Configuration Straight Probe
View Details
8 channels with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Rubber Compound Mixer Temperature Sensor -  - Pyromation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J; K (optional feature)
Element Configuration Double Element
View Details