Labfacility Ltd. Thermocouples, Temperature Probes XE-7380-001

Description
ANSI SCREW IN K TC 3X50MM 1/4 NP
Request a Quote Datasheet
Description
ANSI SCREW IN K TC 3X50MM 1/4 NP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5425-XE-7380-001-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5425-XE-7380-001-ND
Thermocouples, Temperature Probes 5425-XE-7380-001-ND
ANSI SCREW IN K TC 3X50MM 1/4 NP

ANSI SCREW IN K TC 3X50MM 1/4 NP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermocouple Temperature Probes
Product Number 5425-XE-7380-001-ND
Product Name Thermocouples, Temperature Probes
Sensed Temperature -103 to 482 F (-75 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Industrial Thermocouples Weatherproof Head with Welded Sheath, No Process Connection - THERMOCOUPLE/STYLE 21 - United Electric Controls Company
Specs
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
High Voltage Measurement Technology, HV 4-channel thermocouple with PFA insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
MgO Melt Bolt Thermocouple -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details