DigiKey Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| "177.165"" (4500.00mm) T-Type Thermocouple Immersion / Penetration, Clamp -40 ~ 950°F (-40 ~ 510°C)" | |
| "192.913"" (4900.00mm) K-Type Thermocouple Air, Beaded -40 ~ 932°F (-40 ~ 500°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Air, Hooded -58 ~ 910°F (-50 ~ 488°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Contact, Between Pack -40 ~ 400°F (-40 ~ 204°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Contact, Clamp -58 ~ 212°F (-50 ~ 100°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Contact, Ribbon -40 ~ 500°F (-40 ~ 260°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Contact, Ribbon -58 ~ 500°F (-50 ~ 260°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Contact, Spring -40 ~ 950°F (-40 ~ 510°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Contact, Spring -58 ~ 1202°F (-50 ~ 650°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Chisel -58 ~ 500°F (-50 ~ 260°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Pointed -40 ~ 1562°F (-40 ~ 850°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Pointed -58 ~ 500°F (-50 ~ 260°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Rounded -40 ~ 400°F (-40 ~ 204°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Tapered -58 ~ 500°F (-50 ~ 260°C)" | |
| "39.370"" (1000.00mm) K-Type Thermocouple" | |
| "39.370"" (1000.00mm) T-Type Thermocouple Air, Caged with Rack Clip -40 ~ 500°F (-40 ~ 260°C)" | |
| "39.370"" (1000.00mm) T-Type Thermocouple Immersion / Penetration, Chisel -148 ~ 500°F (-100 ~ 260°C)" | |
| "39.370"" (1000.00mm) T-Type Thermocouple Immersion / Penetration, Tapered -148 ~ 500°F (-100 ~ 260°C)" | |
| "47.244"" (1200.00mm) K-Type Thermocouple Contact, Between Pack -40 ~ 400°F (-40 ~ 204°C)" | |
| "47.244"" (1200.00mm) T-Type Thermocouple Air, Beaded -148 ~ 500°F (-100 ~ 260°C)" | |
| "48.000"" (1219.20mm) J-Type Thermocouple Air, Beaded -40 ~ 950°F (-40 ~ 510°C)" | |
| "48.000"" (1219.20mm) K-Type Thermocouple Air, Beaded -40 ~ 400°F (-40 ~ 204°C)" | |
| "48.000"" (1219.20mm) K-Type Thermocouple Air, Beaded -40 ~ 950°F (-40 ~ 510°C)" | |
| "51.181"" (1300.00mm) K-Type Thermocouple" | |
| "59.055"" (1500.00mm) K-Type Thermocouple Immersion / Penetration, Rounded" | |
| "6.000"" (152.40mm) E-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 800°F (-200 ~ 430°C)" | |
| "6.000"" (152.40mm) K-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 500°F (-200 ~ 260°C)" | |
| "6.000"" (152.40mm) K-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 900°F (-200 ~ 482°C)" | |
| ADJ DEPTH THERMOCOUPLE PROBE, SP | |
| COMBINATION SURFACE THERMOCOUPLE | |
| DUAL ELEMENT THERMOCOUPLE ASSEMB | |
| FLEXIBLE TIP SURFACE PROBE, QUIC | |
| GENERAL PURPOSE THERMOCOUPLE PRO | |
| HANDHELD THERMOCOUPLE PROBE, AL | |
| HANDHELD THERMOCOUPLE PROBE, INT | |
| HANDLE/THERMOCOUPLE PROBE SET, Q | |
| HIGH TEMP FOUNDRY PROBE, K TYPE, | |
| HIGH TEMP SURFACE PROBE WITH RET | |
| HIGH TEMP THERMOCOUPLE PROBE, SU | |
| HSCAIN-020U-48 | |
| HYPODERMIC RTD PROBE, STRIPPED L | |
| HYPODERMIC THERMOCOUPLE PROBE, M | |
| HYPODERMIC THERMOCOUPLE PROBE, S | |
| INFRARED SENSOR THERMOCOUPLE, HA | |
| INSULATED THERMOCOUPLE, READY-MA | |
| INTEGRAL HANDLE THERMOCOUPLE PRO | |
| J-Type Thermocouple Immersion / Penetration, Rounded | |
| K-Type Bead Probe - Standard | |
| K-Type Thermocouple Immersion / Penetration, Pointed -40 ~ 1562°F (-40 ~ 850°C) | |
| K-Type Thermocouple Immersion / Penetration, Tapered -58 ~ 500°F (-50 ~ 260°C) | |
| LINEAR THERMISTOR SENSOR, PRECIS | |
| LOW NOISE THERMOCOUPLE PROBE, HI | |
| LOW NOISE THERMOCOUPLE PROBE, MI | |
| LOW NOISE THERMOCOUPLE PROBE, ST | |
| MINI-HYPODERMIC THERMOCOUPLE PRO | |
| NMQIN-062U-36 | |
| QUICK DISCONNECT THERMOCOUPLE AS | |
| QUICK DISCONNECT THERMOCOUPLE PR | |
| SPECIAL TIP AIR PROBE, QUICK DIS | |
| SPECIAL TIP FAST RESPONSE PROBE, | |
| SPECIAL TIP PENETRATION PROBE, Q | |
| SURFACE THERMOCOUPLE PROBE, HEAV | |
| SURFACE THERMOCOUPLE PROBE, QUIC | |
| THERMOCOUPLE MODULE, TEMPERATURE | |
| THERMOCOUPLE PROBE ASSEMBLY, HIG | |
| THERMOCOUPLE PROBE ASSEMBLY, QUI | |
| THERMOCOUPLE WITH SELF-ADHESIVE | |
| TRANSITION JOINT T/C PROBE, COMP | |
| TRANSITION JOINT T/C PROBE, RUGG | |
| USB THERMOCOUPLE PROBE, W/FREE R | |
| UTILITY HANDLE THERMOCOUPLE PROB |
| << Prev | Next >> |