OMEGA Engineering, Inc. Thermocouples, Temperature Probes GKMQSS-062U-6

Description
LOW NOISE THERMOCOUPLE PROBE, MI
Request a Quote Datasheet
Description
LOW NOISE THERMOCOUPLE PROBE, MI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-GKMQSS-062U-6-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-GKMQSS-062U-6-ND
Thermocouples, Temperature Probes 5880-GKMQSS-062U-6-ND
LOW NOISE THERMOCOUPLE PROBE, MI

LOW NOISE THERMOCOUPLE PROBE, MI

Buy Now Datasheet
Thermocouple Probe, Stainless Steel, 6; Length Omega - 30AC7906 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Stainless Steel, 6; Length Omega
30AC7906
Thermocouple Probe, Stainless Steel, 6; Length Omega 30AC7906
THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.062"; Probe Body Material:Stainless Steel; Product Range:GKMQSS Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.062"; Probe Body Material:Stainless Steel; Product Range:GKMQSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-GKMQSS-062U-6-ND 30AC7906
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Stainless Steel, 6; Length Omega
Base, Noble and Refractory Metal Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Spring-Loaded MgO Thermocouple - Sensor with Connection Heads -  - Pyromation
Specs
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J
View Details
 - 3428928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details