Red Lion Controls, Inc. TMPK - TC Temperature Probe, Type K, Fiberglass TMPK2SU2

Description
Themocouple Sensor, Type K -328° to 900° F (-200° to 482° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation
Request a Quote Datasheet
Description
Themocouple Sensor, Type K -328° to 900° F (-200° to 482° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMPK - TC Temperature Probe, Type K, Fiberglass - TMPK2SU2 - Red Lion Controls, Inc.
York, PA, United States
TMPK - TC Temperature Probe, Type K, Fiberglass
TMPK2SU2
TMPK - TC Temperature Probe, Type K, Fiberglass TMPK2SU2
Themocouple Sensor, Type K -328° to 900° F (-200° to 482° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Fiberglass Wire Insulation
  • Themocouple Sensor, Type K
  • -328° to 900° F (-200° to 482° C)
  • Field Cuttable Temperature Probe can be cut from 24" to 3.5"
  • Fiberglass Wire Insulation
Supplier's Site
Thermocouples, Temperature Probes - RLC623-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
RLC623-ND
Thermocouples, Temperature Probes RLC623-ND
"6.000"" (152.40mm) K-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 900°F (-200 ~ 482°C)"

"6.000"" (152.40mm) K-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 900°F (-200 ~ 482°C)"

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number TMPK2SU2 RLC623-ND
Product Name TMPK - TC Temperature Probe, Type K, Fiberglass Thermocouples, Temperature Probes
Base, Noble and Refractory Metal Type K K
Unlock Full Specs
to access all available technical data

Similar Products

Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details