OMEGA Engineering, Inc. Thermocouples, Temperature Probes SPHT-K-12-RA

Description
HIGH TEMP SURFACE PROBE WITH RET
Request a Quote Datasheet
Description
HIGH TEMP SURFACE PROBE WITH RET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SPHT-K-12-RA-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SPHT-K-12-RA-ND
Thermocouples, Temperature Probes 5880-SPHT-K-12-RA-ND
HIGH TEMP SURFACE PROBE WITH RET

HIGH TEMP SURFACE PROBE WITH RET

Buy Now Datasheet
Thermocouple Probe, Stainless Steel, 12; Length Omega - 31AC5691 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Stainless Steel, 12; Length Omega
31AC5691
Thermocouple Probe, Stainless Steel, 12; Length Omega 31AC5691
THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:SPHT Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:SPHT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SPHT-K-12-RA-ND 31AC5691
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Stainless Steel, 12; Length Omega
Sensed Temperature 32 to 1202 F (0.0 to 650 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details