OMEGA Engineering, Inc. Immersion Linear Thermistor Sensor OL-710

Description
This Thermistor Sensor Includes Two Thermistor Elements That When Used With a Resistor Set Will Provide Linearized Resistance Output Over a Specific Temperature Range
Request a Quote Datasheet
Description
This Thermistor Sensor Includes Two Thermistor Elements That When Used With a Resistor Set Will Provide Linearized Resistance Output Over a Specific Temperature Range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Linear Thermistor Sensor - OL-710 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Immersion Linear Thermistor Sensor
OL-710
Immersion Linear Thermistor Sensor OL-710
This Thermistor Sensor Includes Two Thermistor Elements That When Used With a Resistor Set Will Provide Linearized Resistance Output Over a Specific Temperature Range

This Thermistor Sensor Includes Two Thermistor Elements That When Used With a Resistor Set Will Provide Linearized Resistance Output Over a Specific Temperature Range

Buy Now
Thermocouples, Temperature Probes - 5880-OL-710-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-OL-710-ND
Thermocouples, Temperature Probes 5880-OL-710-ND
LINEAR THERMISTOR SENSOR, PRECIS

LINEAR THERMISTOR SENSOR, PRECIS

Buy Now Datasheet
Linear Thermistor Sensor, 30K, 3M; Sensing Temperature Min Omega - 31AC5622 - Newark, An Avnet Company
Chicago, IL, United States
Linear Thermistor Sensor, 30K, 3M; Sensing Temperature Min Omega
31AC5622
Linear Thermistor Sensor, 30K, 3M; Sensing Temperature Min Omega 31AC5622
LINEAR THERMISTOR SENSOR, 30K, 3M; Sensing Temperature Min:-; Sensing Temperature Max:100°C; Resistance:30kohm; Product Range:- RoHS Compliant: Yes

LINEAR THERMISTOR SENSOR, 30K, 3M; Sensing Temperature Min:-; Sensing Temperature Max:100°C; Resistance:30kohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistor Temperature Probes Thermocouple Temperature Probes Thermistor Temperature Probes
Product Number OL-710 5880-OL-710-ND 31AC5622
Product Name Immersion Linear Thermistor Sensor Thermocouples, Temperature Probes Linear Thermistor Sensor, 30K, 3M; Sensing Temperature Min Omega
Application Options Splash Proof, Watertight or Direct Immersion
Probe Configuration Straight Probe Surface; Other (Special Purpose); Immersion / Penetration, Rounded
Diameter or Width Range 0.1250 inch (3.17 mm)
Sensitive Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Probe - Accessories -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Bearing Sensor Assembly -  - Conax Technologies
Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Features Available as an Assembly
View Details