UTILITY HANDLE THERMOCOUPLE PROB
THERMOCOUPLE, K TYP, 609.6MM, 1150 DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:1150°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:60"; Lead Length - Metric:1.5m RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-KHSS-14G-RSC-24-ND | 43AK6134 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, K Typ, 609.6Mm, 1150 Deg C; Thermocouple Type Omega |
| Sensed Temperature | 32 to 2102 F (0.0 to 1150 C) | 32 to 2102 F (0.0 to 1150 C) |