Red Lion Controls, Inc. TMPK - TC Temperature Probe, Type K, Neoflon PFA TMPK2SU1

Description
Themocouple Sensor, Type K -328° to 500° F (-200° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation
Request a Quote Datasheet
Description
Themocouple Sensor, Type K -328° to 500° F (-200° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMPK - TC Temperature Probe, Type K, Neoflon PFA - TMPK2SU1 - Red Lion Controls, Inc.
York, PA, United States
TMPK - TC Temperature Probe, Type K, Neoflon PFA
TMPK2SU1
TMPK - TC Temperature Probe, Type K, Neoflon PFA TMPK2SU1
Themocouple Sensor, Type K -328° to 500° F (-200° to 260° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" Neoflon PFA Wire Insulation
  • Themocouple Sensor, Type K
  • -328° to 500° F (-200° to 260° C)
  • Field Cuttable Temperature Probe can be cut from 24" to 3.5"
  • Neoflon PFA Wire Insulation
Supplier's Site
Thermocouples, Temperature Probes - TMPK2SU1-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
TMPK2SU1-ND
Thermocouples, Temperature Probes TMPK2SU1-ND
"6.000"" (152.40mm) K-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 500°F (-200 ~ 260°C)"

"6.000"" (152.40mm) K-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 500°F (-200 ~ 260°C)"

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number TMPK2SU1 TMPK2SU1-ND
Product Name TMPK - TC Temperature Probe, Type K, Neoflon PFA Thermocouples, Temperature Probes
Base, Noble and Refractory Metal Type K K
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
MI Cable TC Assembly - Style MTA2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T; B; S; R
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details