Red Lion Controls, Inc. TC Temperature Probe, Type E, High Temperature Fiberglass TMPE2SU3

Description
Thermocouple Sensor, Type E -328° to 800° F (-200° to 430° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation
Request a Quote Datasheet
Description
Thermocouple Sensor, Type E -328° to 800° F (-200° to 430° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TC Temperature Probe, Type E, High Temperature Fiberglass - TMPE2SU3 - Red Lion Controls, Inc.
York, PA, United States
TC Temperature Probe, Type E, High Temperature Fiberglass
TMPE2SU3
TC Temperature Probe, Type E, High Temperature Fiberglass TMPE2SU3
Thermocouple Sensor, Type E -328° to 800° F (-200° to 430° C) Field Cuttable Temperature Probe can be cut from 24" to 3.5" High Temperature Fiberglass Wire Insulation
  • Thermocouple Sensor, Type E
  • -328° to 800° F (-200° to 430° C)
  • Field Cuttable Temperature Probe can be cut from 24" to 3.5"
  • High Temperature Fiberglass Wire Insulation
Supplier's Site
Thermocouples, Temperature Probes - RLC622-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
RLC622-ND
Thermocouples, Temperature Probes RLC622-ND
"6.000"" (152.40mm) E-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 800°F (-200 ~ 430°C)"

"6.000"" (152.40mm) E-Type Thermocouple Immersion / Penetration, Rounded -328 ~ 800°F (-200 ~ 430°C)"

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number TMPE2SU3 RLC622-ND
Product Name TC Temperature Probe, Type E, High Temperature Fiberglass Thermocouples, Temperature Probes
Base, Noble and Refractory Metal Type E
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Industrial Thermocouples Weatherproof Head with Beaded Element and Union - THERMOCOUPLE/STYLE 80 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
Penetration Style Sensor - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Application Options Designed Specifically for Sanitary Applications
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature); T (optional feature)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details