HIGH TEMP SURFACE PROBE WITH RET
THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:SPHT Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-SPHT-K-6-ND | 31AC5692 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, Stainless Steel, 6; Length Omega |
| Sensed Temperature | 32 to 1202 F (0.0 to 650 C) |