Test Products International, Inc. - TPI Thermocouples, Temperature Probes GK11M

Description
"48.000"" (1219.20mm) K-Type Thermocouple Air, Beaded -40 ~ 950°F (-40 ~ 510°C)"
Request a Quote Datasheet
Description
"48.000"" (1219.20mm) K-Type Thermocouple Air, Beaded -40 ~ 950°F (-40 ~ 510°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 290-1911-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
290-1911-ND
Thermocouples, Temperature Probes 290-1911-ND
"48.000"" (1219.20mm) K-Type Thermocouple Air, Beaded -40 ~ 950°F (-40 ~ 510°C)"

"48.000"" (1219.20mm) K-Type Thermocouple Air, Beaded -40 ~ 950°F (-40 ~ 510°C)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermocouple Temperature Probes
Product Number 290-1911-ND
Product Name Thermocouples, Temperature Probes
Sensed Temperature -40 to 950 F (-40 to 510 C)
Unlock Full Specs
to access all available technical data

Similar Products

16 channels with FEP-insulated thermocouple cable and Lemo plug / socket FFA and PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Industrial Thermocouples Sheath with Leads and NPT Process Fitting - THERMOCOUPLE STYLES 23I/23P/24 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Hazardous Location, Explosion-Proof-Approved, Thermocouple Assembly with Thermowells - XP04 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details