HIGH TEMP SURFACE PROBE WITH RET
THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.25"; Probe Body Material:Stainless Steel; Product Range:SPHT Series RoHS Compliant: Yes
SENSOR PROBE, 0.25", 12", SS ROHS COMPLIANT: NA
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes | Temperature Probes |
| Product Number | 5880-SPHT-K-12-ND | 31AC5690 | 69AJ1014 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, Stainless Steel, 12; Length Omega | Sensor Probe, 0.25, 12, Ss Rohs Compliant Omega |
| Sensed Temperature | 32 to 1202 F (0.0 to 650 C) |