OMEGA Engineering, Inc. Thermocouples, Temperature Probes GEQSS-18U-4

Description
LOW NOISE THERMOCOUPLE PROBE, ST
Request a Quote Datasheet
Description
LOW NOISE THERMOCOUPLE PROBE, ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-GEQSS-18U-4-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-GEQSS-18U-4-ND
Thermocouples, Temperature Probes 5880-GEQSS-18U-4-ND
LOW NOISE THERMOCOUPLE PROBE, ST

LOW NOISE THERMOCOUPLE PROBE, ST

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermocouple Temperature Probes
Product Number 5880-GEQSS-18U-4-ND
Product Name Thermocouples, Temperature Probes
Probe Configuration Surface; Other (Special Purpose); Contact, Spring
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Industrial Thermocouples Washer Mounting with Leads and Flexible STST Armor - THERMOCOUPLE/STYLE 32 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 0.5118 inch (13 mm)
View Details
Miniature Temperature Sensor -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Configuration Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details