OMEGA Engineering, Inc. Thermocouples, Temperature Probes JTSS-HH

Description
GENERAL PURPOSE THERMOCOUPLE PRO
Request a Quote Datasheet
Description
GENERAL PURPOSE THERMOCOUPLE PRO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-JTSS-HH-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-JTSS-HH-ND
Thermocouples, Temperature Probes 5880-JTSS-HH-ND
GENERAL PURPOSE THERMOCOUPLE PRO

GENERAL PURPOSE THERMOCOUPLE PRO

Buy Now Datasheet
Thermocouple Probe, Ss, 150Mm; Length Omega - 30AC7964 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Ss, 150Mm; Length Omega
30AC7964
Thermocouple Probe, Ss, 150Mm; Length Omega 30AC7964
THERMOCOUPLE PROBE, SS, 150MM; Length:150mm; External Diameter:3.2mm; Probe Body Material:Stainless Steel; Product Range:TSS-HH Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, SS, 150MM; Length:150mm; External Diameter:3.2mm; Probe Body Material:Stainless Steel; Product Range:TSS-HH Series RoHS Compliant: Yes

Supplier's Site
Sensor Probe, 3.2Mm, 150Mm, Ss Rohs Compliant Omega - 69AJ0370 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Probe, 3.2Mm, 150Mm, Ss Rohs Compliant Omega
69AJ0370
Sensor Probe, 3.2Mm, 150Mm, Ss Rohs Compliant Omega 69AJ0370
SENSOR PROBE, 3.2MM, 150MM, SS ROHS COMPLIANT: NA

SENSOR PROBE, 3.2MM, 150MM, SS ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Temperature Probes
Product Number 5880-JTSS-HH-ND 30AC7964 69AJ0370
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Ss, 150Mm; Length Omega Sensor Probe, 3.2Mm, 150Mm, Ss Rohs Compliant Omega
Sensed Temperature 32 to 968 F (0.0 to 520 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Thermocouple Assembly - Industrial -  - Pyromation
Specs
Sensed Temperature 982 to 1149 F (528 to 621 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Profile Thermocouple -  - Conax Technologies
Conax Technologies
Specs
Base, Noble and Refractory Metal Type K; N; B; S; R
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details