• IP65 Rated
• 316 Stainless Steel
• Rugged Mineral Insulated Construction
• Pt100 and Pt1000 Options Available
• High Accuracy, with Pt100 Class A, 4-Wire Construction as Standard
• Maximum Temperature: 500°C (932°F) Process, 125°C (257°F) Connector
• Minimum Temperature: -50°C (-58°F) Process, -30°C (-22°F)Connector
• Pressure Rating: 150 Bar
• Any Sheath Length Available - See Note Below “To Order” Table
Omega’s PR-24 Series RTD probes feature industry standard micro-DIN connectors for ease of installation and fast replacement. The IP65 rated connector with an all stainless steel sheath and integral thread construction is ideally suited for use in demanding industrial environments. Standard process threads are G1/4", G1/2", 1/4" NPT and 1/2" NPT other threads are available on request.
| OMEGA Engineering, Inc. | OMEGA Engineering, Inc. | |
|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | PR-24 | PR-24 |
| Product Name | RTD Temperature Sensors With Micro-DIN Connectors | RTD Temperature Sensors With Micro-DIN Connectors |
| Sensed Temperature | -58 to 932 F (-50 to 500 C) | -58 to 932 F (-50 to 500 C) |
| Element Material | Platinum | |
| Reference Resistance | 100 Ohms (Most Common); 1000 Ohms | |
| # of Lead Wires Per Element | 4 | 4 |
| Probe Configuration | Straight Probe | Straight Probe |