OMEGA Engineering, Inc. Platinum RTD Probe PRTF-17

Description
This RTD probe assembly has a miniature 3-prong Omega "MTP" style connector for easy connection to extension cables, hand held meters or other instrumentation. The sheath can be simply placed into a containter, or installed into place using an optional "BRLK" or "SSLK" compression fitting. The precision 100 ohm Class B DIN platinum thin film element, contained in the sensor will provide years of accurate, dependable service.
Description
This RTD probe assembly has a miniature 3-prong Omega "MTP" style connector for easy connection to extension cables, hand held meters or other instrumentation. The sheath can be simply placed into a containter, or installed into place using an optional "BRLK" or "SSLK" compression fitting. The precision 100 ohm Class B DIN platinum thin film element, contained in the sensor will provide years of accurate, dependable service.

Suppliers

Company
Product
Description
Supplier Links
Platinum RTD Probe - PRTF-17 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Platinum RTD Probe
PRTF-17
Platinum RTD Probe PRTF-17
This RTD probe assembly has a miniature 3-prong Omega "MTP" style connector for easy connection to extension cables, hand held meters or other instrumentation. The sheath can be simply placed into a containter, or installed into place using an optional "BRLK" or "SSLK" compression fitting. The precision 100 ohm Class B DIN platinum thin film element, contained in the sensor will provide years of accurate, dependable service.

This RTD probe assembly has a miniature 3-prong Omega "MTP" style connector for easy connection to extension cables, hand held meters or other instrumentation. The sheath can be simply placed into a containter, or installed into place using an optional "BRLK" or "SSLK" compression fitting. The precision 100 ohm Class B DIN platinum thin film element, contained in the sensor will provide years of accurate, dependable service.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category RTD Temperature Probes
Product Number PRTF-17
Product Name Platinum RTD Probe
Sensed Temperature -58 to 932 F (-50 to 500 C)
Application Options Designed Specifically for HVAC Applications
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Analog and Digital Output - Industrial - 2330-TK6110-ND - DigiKey
Specs
Sensed Temperature -4 to 284 F (-20 to 140 C)
View Details
2 suppliers
Compression Fitting RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element; Double Element (optional feature)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details