OMEGA Engineering, Inc. Thermocouple Probe, Rtd, Ci, 12; Length Omega PR-12-2-100-1/4-12-E

Description
THERMOCOUPLE PROBE, RTD, CI, 12"; Length:12"; External Diameter:0.25"; Probe Body Material:Cast Iron; Product Range:PR Series
Datasheet
Description
THERMOCOUPLE PROBE, RTD, CI, 12"; Length:12"; External Diameter:0.25"; Probe Body Material:Cast Iron; Product Range:PR Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, Rtd, Ci, 12; Length Omega - 34AC4520 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Rtd, Ci, 12; Length Omega
34AC4520
Thermocouple Probe, Rtd, Ci, 12; Length Omega 34AC4520
THERMOCOUPLE PROBE, RTD, CI, 12"; Length:12"; External Diameter:0.25"; Probe Body Material:Cast Iron; Product Range:PR Series

THERMOCOUPLE PROBE, RTD, CI, 12"; Length:12"; External Diameter:0.25"; Probe Body Material:Cast Iron; Product Range:PR Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 34AC4520
Product Name Thermocouple Probe, Rtd, Ci, 12; Length Omega
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
Solid-State Temperature Sensor - 837T-D3N12A25PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 4.3 inch (109 mm)
Sensitive Length 11 inch (279 mm)
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details