OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted, yet they are rigid enough for proper insertion to prevent the animal from discharging the probe during the test period.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | VIP |
| Product Name | Veterinary Implantation Probes |
| Sensed Temperature | -94 to 176 F (-70 to 80 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion; Designed Specifically for Sanitary Applications |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |