AIR TEMPERATURE SENSOR, -50 C TO
RTD AIR TEMPERATURE SENSOR, 1KOHM, 30V; Sensing Temperature Min:-50°C; Sensing Temperature Max:100°C; Resistance:1kohm; Product Range:EWSA Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | RTD Temperature Probes |
| Product Number | 5880-EWSA-PT1000-ND | 32AH7788 |
| Product Name | Thermocouples, Temperature Probes | Rtd Air Temperature Sensor, 1Kohm, 30V; Sensing Temperature Min Omega |
| Sensed Temperature | -58 to 212 F (-50 to 100 C) | -58 to 212 F (-50 to 100 C) |