The RTD-860 sensor is designed for easy installation into air ducts, laminar flow booths or other applications where temperature measurements must be taken through thin walls or structures. The sensor features an all stainless steel welded construction consisting of a closed-end tube and mounting plate. The platinum RTD sensor is housed in the tip of the 1/8" diameter tube for fast response. The 1" dia. mounting plate has two (2) 0.15" diameter holes for convenient mounting, and the sensor is supplied with 1 meter (40") of PFA insulated & jacketed cable and miniature 3-pin connector.
RTD SENSOR, CLASS A DIN PLATINUM, 100R; Sensing Temperature Min:-200°C; Sensing Temperature Max:230°C; Resistance:100ohm; Product Range:RTD-800 Series RoHS Compliant: Yes
RTD SENSOR, -200 TO 230DEG C ROHS COMPLIANT: NA
| OMEGA Engineering, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | RTD-860 | 30AC8362 | 69AJ0894 |
| Product Name | Precision RTD Probes | Rtd Sensor, Class A Din Platinum, 100R; Sensing Temperature Min Omega | Rtd Sensor, -200 To 230Deg C Rohs Compliant Omega |
| Sensed Temperature | -200 to 446 F (-129 to 230 C) | -328 to 446 F (-200 to 230 C) | |
| Element Material | Platinum | ||
| Reference Resistance | 100 Ohms (Most Common) | 100 Ohms (Most Common); 100ohm | |
| # of Lead Wires Per Element | 3 | ||
| RTD Temp. Coefficient (Alpha) | 0.0039 # |