Omega's new Wireless Industrial Thermocouple and RTD Probe Assemblies feature a complete, ready to install, pre-wired sensor and wireless transmitter package. Each battery powered wireless unit will transmit measurement back to a host receiver up to 120 m (400') away. Each unit comes pre-programmed to operate as a Type J, K, T, E, R,S, B, N or C thermocouple or RTD. When activated the unit will transmit readings continuously at pre-set time intervals that has been programmed by the user during the initial setup and installation. Each unit measures and transmits: process temperature, ambient temperature, wireless link signal strength and battery condition to the host and is displayed on the PC screen in real time using the provided free software.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | UWTC-NB9 |
| Product Name | Wireless Thermocouple/RTD Probe Assembly |
| Sensed Temperature | -328 to 3200 F (-200 to 1760 C) |
| Reference Resistance | 100 Ohms (Most Common) |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.1250 to 0.2500 inch (3.17 to 6.35 mm) |
| Sensitive Length | 6 to 24 inch (152 to 610 mm) |