OMEGA Engineering, Inc. Tc & Rtd Temp Smart Probe W/discrete I/o; Length Omega SP-005-1

Description
TC & RTD TEMP SMART PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-005 Series RoHS Compliant: Yes
Datasheet
Description
TC & RTD TEMP SMART PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-005 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tc & Rtd Temp Smart Probe W/discrete I/o; Length Omega - 77AH0928 - Newark, An Avnet Company
Chicago, IL, United States
Tc & Rtd Temp Smart Probe W/discrete I/o; Length Omega
77AH0928
Tc & Rtd Temp Smart Probe W/discrete I/o; Length Omega 77AH0928
TC & RTD TEMP SMART PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-005 Series RoHS Compliant: Yes

TC & RTD TEMP SMART PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-005 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 77AH0928
Product Name Tc & Rtd Temp Smart Probe W/discrete I/o; Length Omega
Diameter or Width Range 0.8700 inch (22.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034822-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Assembly and Mounting Hardware with Explosion-Proof Terminal Head - RTD/Style 77 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Application Options Explosion Proof
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Fixed Sheath w/ Mini Connection Heads - Sensor with Connection Heads -  - Pyromation
Specs
Sensed Temperature -328 to 399 F (-200 to 204 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details