OMEGA Engineering, Inc. Rtd Element, Flat, 100 Ohm; Sensing Temperature Min Omega F2104

Description
RTD ELEMENT, FLAT, 100 OHM; Sensing Temperature Min:-; Sensing Temperature Max:-; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
Description
RTD ELEMENT, FLAT, 100 OHM; Sensing Temperature Min:-; Sensing Temperature Max:-; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rtd Element, Flat, 100 Ohm; Sensing Temperature Min Omega - 80AC9066 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Element, Flat, 100 Ohm; Sensing Temperature Min Omega
80AC9066
Rtd Element, Flat, 100 Ohm; Sensing Temperature Min Omega 80AC9066
RTD ELEMENT, FLAT, 100 OHM; Sensing Temperature Min:-; Sensing Temperature Max:-; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

RTD ELEMENT, FLAT, 100 OHM; Sensing Temperature Min:-; Sensing Temperature Max:-; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 80AC9066
Product Name Rtd Element, Flat, 100 Ohm; Sensing Temperature Min Omega
Reference Resistance 100 Ohms (Most Common); 100ohm
Unlock Full Specs
to access all available technical data

Similar Products

Thermometer Replacement RTD - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Sensed Temperature ? to 399 F (? to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Sterisensor® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Solid-State Temperature Sensor - 837T-D3G12A25PP-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 2.83 inch (72 mm)
Sensitive Length 10.87 inch (276 mm)
View Details