These sensor designs incorporate spring loaded probes that insure that the probes are in intimate contact with the thermowell. This improves performance by providing a conductive path between the probe tip and thermowell, as well as improving vibration resistance. Supplied in the four most popular connection head styles, Cast Iron, Miniature Aluminum, Hinged Aluminum and Sub-Miniature Aluminum, with ceramic terminal boards or optional transmitters, these sensors can be configured to work with most thermowell type applications. These sensors are supplied with 100 ohm, Class A DIN Platinum elements contained in stainless steel probes and spring loaded hex fittings.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PR-SL |
| Product Name | Spring Loaded Platinum RTD Probe |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| Element Configuration | Single Element |