OMEGA Engineering, Inc. Rtd Sensor, 100 Ohm, 230Deg C, 36; Sensing Temperature Min Omega SRTD-2

Description
RTD SENSOR, 100 OHM, 230DEG C, 36"; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, 100 OHM, 230DEG C, 36"; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, 100 Ohm, 230Deg C, 36; Sensing Temperature Min Omega - 78AC5644 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, 100 Ohm, 230Deg C, 36; Sensing Temperature Min Omega
78AC5644
Rtd Sensor, 100 Ohm, 230Deg C, 36; Sensing Temperature Min Omega 78AC5644
RTD SENSOR, 100 OHM, 230DEG C, 36"; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

RTD SENSOR, 100 OHM, 230DEG C, 36"; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rtd Sensor, 100 Ohm, 230Deg C, 36; Sensing Temperature Min Omega - 29AK8138 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, 100 Ohm, 230Deg C, 36; Sensing Temperature Min Omega
29AK8138
Rtd Sensor, 100 Ohm, 230Deg C, 36; Sensing Temperature Min Omega 29AK8138
RTD SENSOR, 100 OHM, 230DEG C, 36"; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RTD SENSOR, 100 OHM, 230DEG C, 36"; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 78AC5644
Product Name Rtd Sensor, 100 Ohm, 230Deg C, 36; Sensing Temperature Min Omega
Sensed Temperature ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 10219128-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Mounting Lug with Leadwire - RTD/Style 41 - United Electric Controls Company
Specs
Sensed Temperature -50 to 500 F (-45.56 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details