OMEGA Engineering, Inc. Rtd Sensor, Thin Film Din Platinum, 100R; Sensing Temperature Min Omega SA1-RTD-MTP

Description
RTD SENSOR, THIN FILM DIN PLATINUM, 100R; Sensing Temperature Min:-73°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:SA1-RTD Series RoHS Compliant: Yes
Description
RTD SENSOR, THIN FILM DIN PLATINUM, 100R; Sensing Temperature Min:-73°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:SA1-RTD Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Thin Film Din Platinum, 100R; Sensing Temperature Min Omega - 30AC8384 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Thin Film Din Platinum, 100R; Sensing Temperature Min Omega
30AC8384
Rtd Sensor, Thin Film Din Platinum, 100R; Sensing Temperature Min Omega 30AC8384
RTD SENSOR, THIN FILM DIN PLATINUM, 100R; Sensing Temperature Min:-73°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:SA1-RTD Series RoHS Compliant: Yes

RTD SENSOR, THIN FILM DIN PLATINUM, 100R; Sensing Temperature Min:-73°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:SA1-RTD Series RoHS Compliant: Yes

Supplier's Site
Rtd, 100 Ohm, -73 To 260Deg C Rohs Compliant Omega - 69AJ0909 - Newark, An Avnet Company
Chicago, IL, United States
Rtd, 100 Ohm, -73 To 260Deg C Rohs Compliant Omega
69AJ0909
Rtd, 100 Ohm, -73 To 260Deg C Rohs Compliant Omega 69AJ0909
RTD, 100 OHM, -73 TO 260DEG C ROHS COMPLIANT: YES

RTD, 100 OHM, -73 TO 260DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number 30AC8384 69AJ0909
Product Name Rtd Sensor, Thin Film Din Platinum, 100R; Sensing Temperature Min Omega Rtd, 100 Ohm, -73 To 260Deg C Rohs Compliant Omega
Sensed Temperature -99.4 to 500 F (-73 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors - 03AC1647 - Newark, An Avnet Company
Specs
Sensed Temperature -58 to 1112 F (-50 to 600 C)
Reference Resistance 100 Ohms (Most Common); 100ohm
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with NPT Fitting - RTD/Style 75 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Spring Adjustable Immersion RTD -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details