EXTRUDER RTD PROBE, 90 ANGLE CM
RTD SENSOR, THIN FILM DIN PLATINUM, 100R; Sensing Temperature Min:-200°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | RTD Temperature Probes |
| Product Number | 5880-CF-090-RTD-4-60-1-ND | 30AC7774 |
| Product Name | Thermocouples, Temperature Probes | Rtd Sensor, Thin Film Din Platinum, 100R; Sensing Temperature Min Omega |
| Sensed Temperature | 500 F (260 C) | -328 to 500 F (-200 to 260 C) |