OMEGA Engineering, Inc. Rtds Omega PR-13-2-100-1/4-3-E

Description
RTDs: Quick Disconnect RTDs
Description
RTDs: Quick Disconnect RTDs

Suppliers

Company
Product
Description
Supplier Links
Rtds Omega - 16AC8779 - Newark, An Avnet Company
Chicago, IL, United States
Rtds Omega
16AC8779
Rtds Omega 16AC8779
RTDs: Quick Disconnect RTDs

RTDs: Quick Disconnect RTDs

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 16AC8779
Product Name Rtds Omega
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
RTD Assemblies with Terminal Head and Direct Mount -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details