THERMOCOUPLE PROBE, RTD, ALUM, 6"; Length:6"; External Diameter:0.25"; Probe Body Material:Aluminium; Product Range:PR Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 34AC4545 |
| Product Name | Thermocouple Probe, Rtd, Alum, 6; Length Omega |
| Element Material | Other Material (Tungsten, Gold, Silver, etc.) |