OMEGA Engineering, Inc. Platinum Rtd, 100 Ohm, -50 To 600Deg C; Sensing Temperature Min Omega F3105

Description
PLATINUM RTD, 100 OHM, -50 TO 600DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:OMEGAFILM F Series RoHS Compliant: Yes
Datasheet
Description
PLATINUM RTD, 100 OHM, -50 TO 600DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:OMEGAFILM F Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Platinum Rtd, 100 Ohm, -50 To 600Deg C; Sensing Temperature Min Omega - 77AC2443 - Newark, An Avnet Company
Chicago, IL, United States
Platinum Rtd, 100 Ohm, -50 To 600Deg C; Sensing Temperature Min Omega
77AC2443
Platinum Rtd, 100 Ohm, -50 To 600Deg C; Sensing Temperature Min Omega 77AC2443
PLATINUM RTD, 100 OHM, -50 TO 600DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:OMEGAFILM F Series RoHS Compliant: Yes

PLATINUM RTD, 100 OHM, -50 TO 600DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:OMEGAFILM F Series RoHS Compliant: Yes

Supplier's Site Datasheet
Rtd, 100 Ohm, -50 To 600Deg C Rohs Compliant Omega - 69AJ0304 - Newark, An Avnet Company
Chicago, IL, United States
Rtd, 100 Ohm, -50 To 600Deg C Rohs Compliant Omega
69AJ0304
Rtd, 100 Ohm, -50 To 600Deg C Rohs Compliant Omega 69AJ0304
RTD, 100 OHM, -50 TO 600DEG C ROHS COMPLIANT: YES

RTD, 100 OHM, -50 TO 600DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number 77AC2443 69AJ0304
Product Name Platinum Rtd, 100 Ohm, -50 To 600Deg C; Sensing Temperature Min Omega Rtd, 100 Ohm, -50 To 600Deg C Rohs Compliant Omega
Sensed Temperature -58 to 1112 F (-50 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location, Explosion-Proof-Approved, RTD Assembly with Thermowells - XP03 - Pyromation
Specs
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
RTD / Thermocouple Assembly for Hazardous Locations - CBT 100 - Conax Technologies
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
View Details
Solid-State Temperature Sensor - 837T-D3N12B25PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 4.5 inch (114 mm)
Sensitive Length 25.5 inch (648 mm)
View Details