This Precision RTD probe, specialized for laboratory and industrial environments, features a 316 stainless steel tube housing ideal for air, gas and liquid immersion applications. The flanged style design has a stainless steel bracket welded onto the probe, providing an easy means for mounting and installation. Standard units use a 100 Ohm Platinum RTD Sensor. Options for 500 and 1000 ohm elements are available.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RTD-870 and RTD-880 |
| Product Name | Industrial RTD Probes |
| Sensed Temperature | -70 to 932 F (-56.67 to 500 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |