OMEGA Engineering, Inc. Rtd Transmitter, 0-300 Degree F; Sensing Temperature Min Omega MTX-P03

Description
RTD TRANSMITTER, 0-300 DEGREE F; Sensing Temperature Min:0°F; Sensing Temperature Max:300°F; Resistance:156.96ohm ; Product Range:MTX Series RoHS Compliant: Yes
Datasheet
Description
RTD TRANSMITTER, 0-300 DEGREE F; Sensing Temperature Min:0°F; Sensing Temperature Max:300°F; Resistance:156.96ohm ; Product Range:MTX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Transmitter, 0-300 Degree F; Sensing Temperature Min Omega - 60M3688 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Transmitter, 0-300 Degree F; Sensing Temperature Min Omega
60M3688
Rtd Transmitter, 0-300 Degree F; Sensing Temperature Min Omega 60M3688
RTD TRANSMITTER, 0-300 DEGREE F; Sensing Temperature Min:0°F; Sensing Temperature Max:300°F; Resistance:156.96ohm ; Product Range:MTX Series RoHS Compliant: Yes

RTD TRANSMITTER, 0-300 DEGREE F; Sensing Temperature Min:0°F; Sensing Temperature Max:300°F; Resistance:156.96ohm; Product Range:MTX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 60M3688
Product Name Rtd Transmitter, 0-300 Degree F; Sensing Temperature Min Omega
Sensed Temperature 0.0 to 300 F (-17.78 to 149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Sheath, no Lead, Plug Connection - RTD/Style 14 - United Electric Controls Company
Specs
Sensed Temperature -50 to 900 F (-45.56 to 482 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Adjustable Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Probe Configuration Straight Probe; Other (Special Purpose); Adjustable from 1" to 10"
View Details
Hazardous Location Spring-Loaded RTD -  - Pyromation
Specs
Sensed Temperature -200 to 600 F (-129 to 316 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details