These thin film platinum RTD probes are similar to our PRTF-10 sensors except for the addition of a transition fitting and strain relief spring. Manufactured with 100 ohm, Class B DIN Platinum thin film RTD elements and fiberglass insulated and jacketed cables, these sensors provide a lower cost option to our "PR" line of RTD sensors and can be used in a wide variety of applications. The use of fiberglass insulated, fiberglass jacketed cables increases the maximum temperature rating of the sensor to 500C. .
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRTF11-E-GG |
| Product Name | RTD Probe with Transition |
| Sensed Temperature | -58 to 932 F (-50 to 500 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |