The RTD Sensor, Class B DIN Platinum, 100R, part number SA1-RTD-B, features a resistance of 100 Ω with an accuracy of ±0.12% at 0°C. It is designed for a wide temperature range, operating continuously from -73°C to 260°C and capable of short-term operation up to 290°C. The sensor utilizes a three-wire construction, adhering to IEC-60751 and ASTM-E-1137 color codes, and has a response time of less than 0.9 seconds in flowing water and less than 2 seconds on a hot plate. The sensor is available in convenient 3-packs and is RoHS compliant. It is suitable for applications requiring precise temperature measurements in various environments.
RTD SENSOR, CLASS B DIN PLATINUM, 100R; Sensing Temperature Min:-73°C; Sensing Temperature Max:260°C; Resistance:100ohm; Product Range:SA1-RTD-B Series RoHS Compliant: Yes
RTD, 100 OHM, -73 TO 260DEG C ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | 30AC8383 | 69AJ0908 |
| Product Name | Rtd Sensor, Class B Din Platinum, 100R; Sensing Temperature Min Omega | Rtd, 100 Ohm, -73 To 260Deg C Rohs Compliant Omega |
| Sensed Temperature | -99.4 to 500 F (-73 to 260 C) |