OMEGA Engineering, Inc. Platinum Rtd, 100 Ohm, -200 To 600Deg C; Sensing Temperature Min Omega 1PT100KN815

Description
PLATINUM RTD, 100 OHM, -200 TO 600DEG C; Sensing Temperature Min:-200°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PLATINUM RTD, 100 OHM, -200 TO 600DEG C; Sensing Temperature Min:-200°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Platinum Rtd, 100 Ohm, -200 To 600Deg C; Sensing Temperature Min Omega - 03P1122 - Newark, An Avnet Company
Chicago, IL, United States
Platinum Rtd, 100 Ohm, -200 To 600Deg C; Sensing Temperature Min Omega
03P1122
Platinum Rtd, 100 Ohm, -200 To 600Deg C; Sensing Temperature Min Omega 03P1122
PLATINUM RTD, 100 OHM, -200 TO 600DEG C; Sensing Temperature Min:-200°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

PLATINUM RTD, 100 OHM, -200 TO 600DEG C; Sensing Temperature Min:-200°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rtd, 100 Ohm, -200 To 600Deg C Rohs Compliant Omega - 69AJ1211 - Newark, An Avnet Company
Chicago, IL, United States
Rtd, 100 Ohm, -200 To 600Deg C Rohs Compliant Omega
69AJ1211
Rtd, 100 Ohm, -200 To 600Deg C Rohs Compliant Omega 69AJ1211
RTD, 100 OHM, -200 TO 600DEG C ROHS COMPLIANT: YES

RTD, 100 OHM, -200 TO 600DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number 03P1122 69AJ1211
Product Name Platinum Rtd, 100 Ohm, -200 To 600Deg C; Sensing Temperature Min Omega Rtd, 100 Ohm, -200 To 600Deg C Rohs Compliant Omega
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034644-00 - TE Connectivity
Specs
Element Material Copper
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Sheath, no Lead, Plug Connection - RTD/Style 14 - United Electric Controls Company
Specs
Sensed Temperature -50 to 900 F (-45.56 to 482 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details