These general purpose RTD probes contain Omega's DIN Platinum thin film platinum RTD elements connected directly to fiberglass insulated and jacketed cables without the need for extension wires or metal transition fittings. This design makes for a more compact and reliable probe where space limitations are a factor.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PRTF10-E-GG |
| Product Name | General Purpose RTD Probe |
| Sensed Temperature | -58 to 932 F (-50 to 500 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 |
| Element Configuration | Single Element |