This general purpose RTD probe transitions directly to 36" lead wires without the use of a metal transition fitting. This design makes for a more compact probe when space limitations are a factor. Note that the point where the lead wire exits the probe sheath will not be as durable as on the PR-11 probe, which uses the metal transition and spring as strain relief.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PR-10 |
| Product Name | General Purpose RTD (PT100) Probe |
| Sensed Temperature | -328 to 1112 F (-200 to 600 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2 (optional feature); 3; 4 (optional feature) |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |